Status: | Unknown |
---|---|
Series: | 90deg D Sub Connectors |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | 90deg D Sub Connectors |
Connector Body Material | Metal Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Case Material | Metal front shell |
Contact Resistance | 15mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 5A |
DC Current Max | 5A |
Dielectric Strength VDC | 1000V |
Flammability Rating | UL 94V-0 |
Insulation Resistance | 5000Mohm |
Insulator Material | PBT (Polybutylene Terephthalate) Glass Filled |
Material | Steel |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | Through Hole |
Working Voltage | 250V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
D Sub Conn, R/A Plug, De, Solder | Newark Electronics |
PLUG, D, PCB, R/A, 9WAY | element14 |
Where can I find additional details, specifications and documents for a 8LCM009P-301B-XX?
Additional datasheets, footprints and schematics for 8LCM009P-301B-XX are listed on our Part Details page. You can also find images and similar parts to 8LCM009P-301B-XX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8LCM009P-301B-XX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8LCM009P-301B-XX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8LCM009P-301B-XX fall under?
The 8LCM009P-301B-XX is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 8LCM009P-301B-XX when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8LCM009P-301B-XX you can contact the distributor directly for product support, shipping queries etc.
Is the 8LCM009P-301B-XX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8LCM009P-301B-XX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 8LCM009P-301B-XX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8LCM009P-301B-XX often in real-time on the comparison pages.
What if I can't find stock of 8LCM009P-301B-XX?
You can fill out our help required form which you can use to request a quote for 8LCM009P-301B-XX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.