Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Plug |
Connector Type | SCSI |
Contact Termination Type | IDC / IDT |
Product Range | - |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting Orientation | Cable |
Contact Resistance | 35mohm |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Insulation Resistance | 500ohm |
No. of Pins | 68Pins |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | IDC |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 8E068P-32000-AF?
Additional datasheets, footprints and schematics for 8E068P-32000-AF are listed on our Part Details page. You can also find images and similar parts to 8E068P-32000-AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8E068P-32000-AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8E068P-32000-AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8E068P-32000-AF fall under?
The 8E068P-32000-AF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8E068P-32000-AF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8E068P-32000-AF you can contact the distributor directly for product support, shipping queries etc.
Is the 8E068P-32000-AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8E068P-32000-AF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 8E068P-32000-AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8E068P-32000-AF often in real-time on the comparison pages.
What if I can't find stock of 8E068P-32000-AF?
You can fill out our help required form which you can use to request a quote for 8E068P-32000-AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.