Status: | Unknown |
---|---|
Series: | 89 Series |
RoHS: | Unknown |
Track Resistance | 5kohm |
---|---|
No. of Turns | 20Turns |
Potentiometer Mounting | Through Hole |
Product Range | 89 Series |
Power Rating | 750mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Trimmer Resistors - Through Hole 3/4 Rect 5K 10% 20-turn | Sager |
89 Series 3/4 inch Rectangular 5 kOhm ▒10 % Multi-Turn Trimming Potentiometer | Future Electronics |
TRIMMER POTENTIOMETER, 5KOHM 20TURN THROUGH HOLE | Farnell |
Trimmer Potentiometer, 5Kohm 20Turn Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 89PR5KLF?
Additional datasheets, footprints and schematics for 89PR5KLF are listed on our Part Details page. You can also find images and similar parts to 89PR5KLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89PR5KLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89PR5KLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89PR5KLF fall under?
The 89PR5KLF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 89PR5KLF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89PR5KLF you can contact the distributor directly for product support, shipping queries etc.
Is the 89PR5KLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89PR5KLF have stock available?
Authorised distributors including TTI Europe, Sager, Future Electronics, Farnell and element14 have stock available or on a lead time for 89PR5KLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89PR5KLF often in real-time on the comparison pages.
What if I can't find stock of 89PR5KLF?
You can fill out our help required form which you can use to request a quote for 89PR5KLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.