Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
899477N002,
8-1196991-7 |
Contact Size | 12 |
---|---|
Contact Style | Socket |
Wire Size | 26 – 28AWG, .14 – .08mm² |
Military Standard | MIL-DTL-38999 I, III, IV |
Government Qualified | No |
Product Type | Contact |
Wire/Cable Type | Coaxial |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
Circular Contact Coaxial Socket 12 Size Beryllium Copper Gold Cable Mount Solder | Avnet America |
Circular MIL Spec Contacts | Sager |
Where can I find additional details, specifications and documents for a 899477N002?
Additional datasheets, footprints and schematics for 899477N002 are listed on our Part Details page. You can also find images and similar parts to 899477N002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 899477N002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 899477N002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 899477N002 fall under?
The 899477N002 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 899477N002 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 899477N002 you can contact the distributor directly for product support, shipping queries etc.
Is the 899477N002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 899477N002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 899477N002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 899477N002 often in real-time on the comparison pages.
What if I can't find stock of 899477N002?
You can fill out our help required form which you can use to request a quote for 899477N002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.