Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1196991-4 |
Prices starting from US$43.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$86.76
|
4
in stock
|
Buy Now | |
TE Store
from US$75.38
|
100
in stock
|
Buy Now | |
Electro Enterprises
from US$43.82
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$114.73
|
-
|
Buy Now | |
RS Americas
from US$83.83
|
-
|
Buy Now | |
TTI Europe
from US$58.16
|
-
|
Buy Now | |
Sager
from US$46.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 12 |
---|---|
Contact Style | Socket |
Wire Size | 26 – 28AWG, .14 – .08mm² |
Military Standard | MIL-DTL-38999 I, III, IV |
Government Qualified | No |
Product Type | Contact |
Wire/Cable Type | Coaxial |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
D-602-0151 Compatible With Wire & Cable Type: Coaxial Contact Type: Socket Contact Size: Size 12 Wire Size: 26 – 28 AWG Wire Size: .14 – .08 mm² Coaxial Socket Size 12 26 – 28 AWG | Solder Contact | Part Number: 899477-000 | Internal Number: 899477-000 | Alias Number: 8-1196991-4 | TE Connectivity | TE Store |
Circular Mil Spec Contacts D-602-0151 |Raychem Te Connectivity 899477-000 | Newark Electronics |
38999 Contact, D-602-0151 | TE Connectivity 899477-000 | RS Americas |
Circular MIL Spec Contacts SOLDERTACT | Sager |
Contact PIN Solder ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 899477-000?
Additional datasheets, footprints and schematics for 899477-000 are listed on our Part Details page. You can also find images and similar parts to 899477-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 899477-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 899477-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 899477-000 fall under?
The 899477-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 899477-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 899477-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 899477-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 899477-000 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 899477-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 899477-000 often in real-time on the comparison pages.
What if I can't find stock of 899477-000?
You can fill out our help required form which you can use to request a quote for 899477-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.