Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HEL-3920,
1199953-5 |
No distributors results available
Weight | 600gr/pc |
---|---|
Conductor Cross-Section (Copper) | 1.5 – 10mm² |
Bolt Size | 1 x M8 |
Conductor Cross-Section (ACSR) | 16/2.5 – 50/8mm² |
Conductor Cross-Section (AAC) | 16 – 95mm² |
Conductor Diameter (Copper) | 1.5 – 5.1mm |
Conductor Diameter (Aluminum) | 5.1 – 11.7mm |
Voltage Class | ≤ 42kV |
Standard Reference | VDE 0210 & 0212 |
Tightening Torque (Recommended) | 22Nm |
Overhead | Yes |
Application Type | Bare Overhead Lines |
Product Availability | Worldwide |
Technology | Bolted Type |
PG Clamp for Copper Cables | No |
PG Clamp for Aluminum/Copper BM | Yes |
PG Clamp for Aluminum Cables | No |
Product Family | Bolted Parallel Groove Clamp |
Where can I find additional details, specifications and documents for a 899310-000?
Additional datasheets, footprints and schematics for 899310-000 are listed on our Part Details page. You can also find images and similar parts to 899310-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 899310-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 899310-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 899310-000 fall under?
The 899310-000 is listed under Power Systems > Power Systems Connectors > Power Systems Clamps.
Can I view similar or alternative parts?
You can view similar parts to 899310-000 when available in the Power Systems Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 899310-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 899310-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 899310-000 have stock available?
There is no stock from authorised distributors for 899310-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 899310-000 often in real-time on the comparison pages.
What if I can't find stock of 899310-000?
You can fill out our help required form which you can use to request a quote for 899310-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.