Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
898369-000,
3-1196983-8 |
Material Systems Code | 200 |
---|---|
Fluid Type | Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Water, Chemicals/Solvents |
Color | Black |
Shrink Ratio | 4:1 |
Flexibility | Very Flexible |
Material | Crosslinked Fluoroelastomer |
Recovered Inside Diameter (Max) | 9.65mm, .38in |
Expanded Inside Diameter (Min) | 38.1mm, 1.5in |
Cut Length | 152.4mm, 5in |
Recovered Wall Thickness (Nominal) | .006in, .15mm |
Product Source | Mexico |
Packaging Method | Piece |
Wall Type | Single |
Operating Temperature Range | -40 – 200°C |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Fluid Resistance | Splash Protection |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
MOLDED PART | Avnet America |
Heat Shrink Tubing & Sleeves HS-TUBNG 1.5/.38 BK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 898369-000?
Additional datasheets, footprints and schematics for 898369-000 are listed on our Part Details page. You can also find images and similar parts to 898369-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 898369-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 898369-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 898369-000 fall under?
The 898369-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 898369-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 898369-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 898369-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 898369-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 898369-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 898369-000 often in real-time on the comparison pages.
What if I can't find stock of 898369-000?
You can fill out our help required form which you can use to request a quote for 898369-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.