Status: | Unknown |
---|---|
Series: | Millenium 3 em4 Series |
RoHS: | Unknown |
Current Rating | - |
---|---|
Product Range | Millenium 3 em4 Series |
SVHC | No SVHC (15-Jan-2018) |
Zone/Space Temp Sensor -10 To +40C | Crouzet 89750190 | RS Americas |
Industrial Temperature Sensors Temperature Sensor | Rapid Electronics |
Temperature Sensor Rohs Compliant: Yes |Crouzet 89750190 | Newark Electronics |
ZONE/SPACE PROBE, 24V, IP30 | element14 |
Crouzet Zone Temperature Sensor for Millenium PLC | Distrelec |
Where can I find additional details, specifications and documents for a 89750190?
Additional datasheets, footprints and schematics for 89750190 are listed on our Part Details page. You can also find images and similar parts to 89750190 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89750190 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89750190 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89750190 fall under?
The 89750190 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 89750190 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89750190 you can contact the distributor directly for product support, shipping queries etc.
Is the 89750190 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89750190 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 89750190.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89750190 often in real-time on the comparison pages.
What if I can't find stock of 89750190?
You can fill out our help required form which you can use to request a quote for 89750190 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.