8974113001 Hook Up Wire by TE Connectivity

FLT0111-0.50-4

Status: Active
Series: -
RoHS: Unknown
Aliases: 8974113001,
5-1196976-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$0.86
-
Buy Now

Specifications

Conductor Material Tin-Plated Copper
Weight 6.63kg/km
Insulation Material Radiation-Crosslinked, Modified Polyalkene
Wire Color Yellow
Number of Strands 19
Number of Conductors 1
Wire Diameter .05in, 1.27mm
Conductor Diameter Range .032 – .035in, .82 – .9mm
Overall Outside Diameter 1.31mm, .0516in
Overall Outside Diameter Range 1.18 – 1.31mm, .047 – .051in
Conductor Diameter .87mm, .035in
Wire Size .5mm², 21AWG
Conductor Size .5mm²
Resistance (Max) 40.1 Ω/1000 ft @ 68°F
Voltage Rating 600V
Cable Style Stranded, Primary
Cable Type FlexLite
Product Type Wire
Product Classification Wire - Commercial
Operating Temperature Range -65 – 150°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8974113001?

Additional datasheets, footprints and schematics for 8974113001 are listed on our Part Details page. You can also find images and similar parts to 8974113001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8974113001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8974113001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8974113001 fall under?

The 8974113001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 8974113001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8974113001 you can contact the distributor directly for product support, shipping queries etc.

Is the 8974113001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8974113001 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for 8974113001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8974113001 often in real-time on the comparison pages.

What if I can't find stock of 8974113001?

You can fill out our help required form which you can use to request a quote for 8974113001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay