Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
1,335
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
7,938
in stock
|
Buy Now | |
Boersig
from US$0.69
|
3,681
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
2,240
in stock
|
Buy Now | |
Farnell
from US$0.85
|
1,992
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
1,730
in stock
|
Buy Now | |
element14
from US$0.92
|
1,712
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
1,200
in stock
|
Buy Now | |
TE Store
from US$0.61
|
909
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
832
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
259
in stock
|
Buy Now | |
Powell Electronics
from US$2.84
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,600
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Heilind Electronics
from US$0.76
|
-
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
-
|
Buy Now | |
Heilind Electronics Europe
from US$0.54
|
-
|
Buy Now | |
SOS electronic
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
TTI Asia
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Other |
Body Material | PBT GF |
Number of Positions | 15 |
Number of Rows | 3 |
Mating Tab Width | 2.8mm, .11in |
Width | 31mm, 1.22in |
Height | .945in, 24mm |
Length | 1.22in, 31mm |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .197in, 5mm |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 1200 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .217in, 5.5mm |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MCP Series 15 Position Receptacle Housing Connector | Future Electronics |
Automotive Connectors MCP2.8 GEH 15P | Rapid Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
HOUSING, 15 WAY | element14 |
MCP 2.8 15 way receptacle housing, Key A | RS |
MCP2.8 GEH 15P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .11 in Mating Tab Width: 2.8 mm Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 15 Housing for Female Terminals .11" 2.8 mm Wire-to-Wire | Amp Unsealed Connector Housing | Part Number: 8-968973-1 | Internal Number: 8-968973-1 | .11" | TE Connectivity | TE Store |
Mcp2.8 Geh 15P Rohs Compliant: Yes |Amp Te Connectivity 8-968973-1 | Newark Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Connector Housing Unsealed Receptacle 15 Position 5.5 mm Straight Cable Mount Bag | Avnet Abacus |
AMP MCP 2.8 Series 5.5mm Pitch 15 Way 3 Row Female Straight PCB Housing | TE Connectivity 8-968973-1 | RS Americas |
MCP2.8 GEH 15P | Heilind Electronics |
Connector Housing MCP 2.8 F 15P P5/5,51mm | SOS electronic |
Where can I find additional details, specifications and documents for a 8-968973-1?
Additional datasheets, footprints and schematics for 8-968973-1 are listed on our Part Details page. You can also find images and similar parts to 8-968973-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-968973-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-968973-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-968973-1 fall under?
The 8-968973-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-968973-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-968973-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-968973-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-968973-1 have stock available?
Authorised distributors including Future Electronics, Boersig, Rapid Electronics, Farnell and TTI Europe have stock available or on a lead time for 8-968973-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-968973-1 often in real-time on the comparison pages.
What if I can't find stock of 8-968973-1?
You can fill out our help required form which you can use to request a quote for 8-968973-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.