896078-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 896078-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 896078-000
Series Information for 896078-000 - TE Connectivity
  • Status: Active
  • Aliases: 896078-000, 3-1198939-5
  • Product Code: X272
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

XCSM-160/55-1000/S(C25)

Specifications

Flexibility:
Semi-Rigid
Color:
Black
Expanded Inside Diameter (Min):
160mm
Application Diameter (Min):
60.5mm
Recovered Inside Diameter (Max):
55mm
Application Diameter (Max):
144mm
Recovered Wall Thickness (Max):
4.4mm
Cut Length:
1000mm
Wall Thickness:
Thick
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Low Smoke Emission:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Marine-Offshore-Shipbuilding Certified:
No
Thermal Resistance:
Applicable for Low Temperatures
UV-Stabilized:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Emission Free:
No
Other Colors Available:
No
Product Use:
Insulate, protect & seal power cable joints
Product Availability:
ANZPAC, EMEA, ASIA, AMERICAS, China
Coating Style:
Inline
Technology:
Heat Shrink
Product Type:
Heat Shrink Tubing
Adhesive Coating:
Yes
Material System:
Crosslinked Polyolefin
Shrink Ratio:
< 3:1
Component Design:
Heat Shrink
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Flammability:
Non-Flame-Retardant
Chemical Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability