Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
895513-000,
5-1196963-2 |
Fluid Type | Medical Fluids, Water |
---|---|
Shrink Ratio | 3:1 |
Color | Clear |
Material | Medical Grade Crosslinked Fluoropolymer |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Nominal) | .33mm, .013in |
Recovered Inside Diameter (Max) | .187in, 4.75mm |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Cut Piece, Stick, Spool |
Applicable Region | Global |
Product Family | MT1000 |
Wall Type | Single |
Resistant To | Steam Sterilization, Strain, Fluids, Impact, Abrasion, Mechanical Damage, Radiation Sterilization |
Flammability | Non-Flame-Retardant, Highly Flame-Resistant |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -55 – 175°C |
Cable Accessories Heat Shrinkable Tubing Fluoropolymer Clear Stick | Avnet America |
Heat Shrink Tubing & Sleeves MT1000-3/8-X-STK | Sager |
Where can I find additional details, specifications and documents for a 895513-000?
Additional datasheets, footprints and schematics for 895513-000 are listed on our Part Details page. You can also find images and similar parts to 895513-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 895513-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 895513-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 895513-000 fall under?
The 895513-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 895513-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 895513-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 895513-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 895513-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 895513-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 895513-000 often in real-time on the comparison pages.
What if I can't find stock of 895513-000?
You can fill out our help required form which you can use to request a quote for 895513-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.