Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Valve Type | Manual |
---|---|
Valve Function | 3/2 Way, Closed |
Operating Pressure Max | 10bar |
Flow Rate | 112Nl/min |
Operating Temperature Max | 60°C |
RoHS Compliant | Yes |
Pneumatic actuator with 3/2 NC Manual Valve, 4MM Connections | Crouzet 89543501 | RS Americas |
Valve, 10Bar, 2Mm | Newark Electronics |
Crouzet Manual Actuator Valve, NC, Button | Distrelec |
Valve 3/2 NF - Tube diameter 4 | RS |
Where can I find additional details, specifications and documents for a 89543501?
Additional datasheets, footprints and schematics for 89543501 are listed on our Part Details page. You can also find images and similar parts to 89543501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89543501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89543501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89543501 fall under?
The 89543501 is listed under Automation & Process Control > Pneumatics > Pneumatic Valves.
Can I view similar or alternative parts?
You can view similar parts to 89543501 when available in the Pneumatic Valves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89543501 you can contact the distributor directly for product support, shipping queries etc.
Is the 89543501 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 89543501 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Distrelec and RS have stock available or on a lead time for 89543501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89543501 often in real-time on the comparison pages.
What if I can't find stock of 89543501?
You can fill out our help required form which you can use to request a quote for 89543501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.