8953156005 Heat Shrink Tubing by TE Connectivity

RPPM-12/3-X-65MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 8953156005,
1196962-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.70
-
Buy Now
Logo for Sager
Sager
from US$0.52
-
Buy Now

Specifications

Material Irradiated Modified Polyolefin
Fluid Type Typical Automotive Fluids, Water
Color Clear
Shrink Ratio 4:1
Flexibility Semi-Rigid
Recovered Wall Thickness (Tolerance) 1.2mm, .047in
Recovered Inside Diameter (Max) .118in, 3mm
Cut Length 65mm, 2.56in
Expanded Inside Diameter (Min) .472in, 12mm
Product Source Czech Republic
Low Outgassing No
Packaging Method Piece
Applicable Region EMEA, Asia
Product Family RPPM
Wall Type Dual
Resistant To Fluids, Abrasion
Shrink Temperature (Min) 60°C
Recovery Temperature 80°C
Flammability Non-Flame-Retardant

Alternative Descriptions

Heat Shrink Tubing 4:1 Shrink Ratio 12mm Diameter Polyolefin Clear | Avnet America
Heat Shrink Tubing & Sleeves RPPM-12/3-X-65MM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8953156005?

Additional datasheets, footprints and schematics for 8953156005 are listed on our Part Details page. You can also find images and similar parts to 8953156005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8953156005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8953156005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8953156005 fall under?

The 8953156005 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 8953156005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8953156005 you can contact the distributor directly for product support, shipping queries etc.

Is the 8953156005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8953156005 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 8953156005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8953156005 often in real-time on the comparison pages.

What if I can't find stock of 8953156005?

You can fill out our help required form which you can use to request a quote for 8953156005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay