Status: | Unknown |
---|---|
Series: | CTD Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Thermocouple Type | J, K, L, N, RTD |
---|---|
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | 0.3% |
Output Voltage Max | 250VAC |
Output Voltage Min | 14VDC |
Product Range | CTD Series |
RoHS Compliant | Yes |
Controllers, Temperature | Newark Electronics |
Where can I find additional details, specifications and documents for a 89422112?
Additional datasheets, footprints and schematics for 89422112 are listed on our Part Details page. You can also find images and similar parts to 89422112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89422112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89422112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89422112 fall under?
The 89422112 is listed under Automation & Process Control > Temperature Controllers.
Can I view similar or alternative parts?
You can view similar parts to 89422112 when available in the Temperature Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89422112 you can contact the distributor directly for product support, shipping queries etc.
Is the 89422112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 89422112 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 89422112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89422112 often in real-time on the comparison pages.
What if I can't find stock of 89422112?
You can fill out our help required form which you can use to request a quote for 89422112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.