Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.9ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 3.2mm |
External Length / Height | 2.5mm |
External Width | 6mm |
Leakage Current | 1.2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
CAP, 4.7µF, 25V, 20%, 2312, SMD | Farnell |
Cap Tant Solid 4.7uF 25V C CASE 20% (6 X 3.2 X 2.5mm) SMD 6032-28 1.9 Ohm 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 893D475X0025C2TE3?
Additional datasheets, footprints and schematics for 893D475X0025C2TE3 are listed on our Part Details page. You can also find images and similar parts to 893D475X0025C2TE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 893D475X0025C2TE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 893D475X0025C2TE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 893D475X0025C2TE3 fall under?
The 893D475X0025C2TE3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 893D475X0025C2TE3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 893D475X0025C2TE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 893D475X0025C2TE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 893D475X0025C2TE3 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 893D475X0025C2TE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 893D475X0025C2TE3 often in real-time on the comparison pages.
What if I can't find stock of 893D475X0025C2TE3?
You can fill out our help required form which you can use to request a quote for 893D475X0025C2TE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.