Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | OXSU-F5324 |
No distributors results available
Number of Cores | 3 |
---|---|
Tail Length | 1200mm |
Cross-Section Range | 25 – 50mm² |
Shed Inside Diameter | 80mm |
Voltage Class | ≤ 24kV |
Design Specification | CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 |
Application Type | Outdoor |
Installation Instruction | Danish |
Product Availability | EMEA |
Termination Length | 440mm |
Mechanical Connectors Included | No |
Shelf Life | No Limitation |
Insulation | Plastic |
Sheds per Phase | 3 |
Cable Shield Style | Wire |
Technology | Heat Shrink |
Where can I find additional details, specifications and documents for a 893465-002?
Additional datasheets, footprints and schematics for 893465-002 are listed on our Part Details page. You can also find images and similar parts to 893465-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 893465-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 893465-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 893465-002 fall under?
The 893465-002 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to 893465-002 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 893465-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 893465-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 893465-002 have stock available?
There is no stock from authorised distributors for 893465-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 893465-002 often in real-time on the comparison pages.
What if I can't find stock of 893465-002?
You can fill out our help required form which you can use to request a quote for 893465-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.