Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Weidmuller VSPC Series Surge Arrester |
---|---|
Accessory Type | Surge Protection Base Element |
Suppressor Type | Surge Arrester |
Voltage Rating | 5VDC |
RoHS Compliant | Yes |
Base Element, Surge Arrester | Newark Electronics |
Weidmüller Base Element, DIN Rail Mount 10A 17.8mm | Distrelec |
Direct Earthing Base Element for Pluggable Arrester | Avnet America |
Where can I find additional details, specifications and documents for a 8924740000?
Additional datasheets, footprints and schematics for 8924740000 are listed on our Part Details page. You can also find images and similar parts to 8924740000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8924740000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8924740000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8924740000 fall under?
The 8924740000 is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8924740000 when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8924740000 you can contact the distributor directly for product support, shipping queries etc.
Is the 8924740000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8924740000 have stock available?
Authorised distributors including Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 8924740000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8924740000 often in real-time on the comparison pages.
What if I can't find stock of 8924740000?
You can fill out our help required form which you can use to request a quote for 8924740000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.