Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1899419-2,
8924293003 |
No distributors results available
Weight | 4.22kg/km |
---|---|
Conductor Material | Tin-Plated Copper |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Wire Color | Blue |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Diameter | 1.16mm, .046in |
Cable Insulation Thickness | .152mm, .006in |
Overall Outside Diameter | .046in, 1.16mm |
Overall Outside Diameter Range | 1.12 – 1.19mm, .044 – .047in |
Conductor Diameter Range | .74 – .76mm, .029 – .03in |
Wire Size | .35mm², 22AWG |
Conductor Diameter | .76mm, .029in |
Conductor Size | .35mm² |
Strand Size | 35AWG |
Voltage Rating | 600V |
Resistance (Max) | 56.1 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite HT |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a 8924293003?
Additional datasheets, footprints and schematics for 8924293003 are listed on our Part Details page. You can also find images and similar parts to 8924293003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8924293003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8924293003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8924293003 fall under?
The 8924293003 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 8924293003 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8924293003 you can contact the distributor directly for product support, shipping queries etc.
Is the 8924293003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8924293003 have stock available?
There is no stock from authorised distributors for 8924293003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8924293003 often in real-time on the comparison pages.
What if I can't find stock of 8924293003?
You can fill out our help required form which you can use to request a quote for 8924293003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.