Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8923464003,
1448964-1 |
Color | Yellow |
---|---|
Material | Irradiated Modified Polyolefin |
Fluid Type | Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Chemicals/Solvents, Lubricating Oil |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .006in, .16mm |
Recovered Wall Thickness (Nominal) | .51mm, .02in |
Recovered Inside Diameter (Max) | .062in, 1.57mm |
Expanded Inside Diameter (Min) | .128in, 3.23mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Operating Temperature Range | -55 – 135°C |
Resistant To | Strain, Fluids, Wrinkling |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 70°C |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 90°C |
Heat Shrink Tubing & Sleeves HS-TBG .135 YW PRICE PER METERX | Sager |
Where can I find additional details, specifications and documents for a 8923464003?
Additional datasheets, footprints and schematics for 8923464003 are listed on our Part Details page. You can also find images and similar parts to 8923464003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8923464003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8923464003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8923464003 fall under?
The 8923464003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8923464003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8923464003 you can contact the distributor directly for product support, shipping queries etc.
Is the 8923464003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8923464003 have stock available?
Authorised distributors including Farnell and Sager have stock available or on a lead time for 8923464003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8923464003 often in real-time on the comparison pages.
What if I can't find stock of 8923464003?
You can fill out our help required form which you can use to request a quote for 8923464003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.