892212-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 892212-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 892212-000
Series Information for 892212-000 - TE Connectivity
  • Status: Active
  • Aliases: 892212-000, 2-1198146-0
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD01W-D

Specifications

Marker Style:
Snap-On
Marker Material:
Polyoxymethylene
Marker Size:
STD 01
Marker Color:
White
Compatible Cable Diameter:
1 – 1.4mm, .04 – .055in
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Marker Cut:
Straight
Printed Marking:
D

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
STD01W-D
Newark Electronics
STD01W-D
Avnet America
Cable Accessories Marker Polyoxymethylene White Bag
Avnet Europe
Cable Accessories Marker Polyoxymethylene White Bag