89207 010500 Twinaxial Cable by Belden Solutions

TWINAXIAL CABLE, 20AWG, 100 OHM, 500FT, BLACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5,125.61

Distributor Stock
Logo for Newark
Newark
from US$5,125.61
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5,825.81
1
in stock
Buy Now

Specifications

Wire Gauge 20AWG
Impedance 100ohm
Jacket Color Black
Reel Length (Imperial) 500ft
Reel Length (Metric) 152.4m
No. of Max Strands x Strand Size 7 x 28AWG
RoHS Compliant Yes

Alternative Descriptions

Twinaxial Cable, 20Awg, 100 Ohm, 500Ft, Black | Newark Electronics
Twinaxial Cable, 2 Cond, 20 AWG, 7x28, Foil & Braid Shld, FEP Ins, Blk | Belden 89207 010500 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 89207 010500?

Additional datasheets, footprints and schematics for 89207 010500 are listed on our Part Details page. You can also find images and similar parts to 89207 010500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 89207 010500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89207 010500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 89207 010500 fall under?

The 89207 010500 is listed under Cable, Wire & Cable Assemblies > Twinaxial Cable.

Can I view similar or alternative parts?

You can view similar parts to 89207 010500 when available in the Twinaxial Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 89207 010500 you can contact the distributor directly for product support, shipping queries etc.

Is the 89207 010500 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 89207 010500 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 89207 010500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 89207 010500 often in real-time on the comparison pages.

What if I can't find stock of 89207 010500?

You can fill out our help required form which you can use to request a quote for 89207 010500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay