Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Gauge | 20AWG |
---|---|
Impedance | 100ohm |
Jacket Color | Black |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.48m |
No. of Max Strands x Strand Size | 7 x 28AWG |
RoHS Compliant | Yes |
Twinaxial Cable, 20Awg, 100 Ohm, 100Ft, Black | Newark Electronics |
Twinaxial Cable, 2C/20 AWG, 7x28, Foil & Braid Shield, Black FEP | Belden 89207 010100 | RS Americas |
Where can I find additional details, specifications and documents for a 89207 010100?
Additional datasheets, footprints and schematics for 89207 010100 are listed on our Part Details page. You can also find images and similar parts to 89207 010100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89207 010100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89207 010100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89207 010100 fall under?
The 89207 010100 is listed under Cable, Wire & Cable Assemblies > Twinaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 89207 010100 when available in the Twinaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89207 010100 you can contact the distributor directly for product support, shipping queries etc.
Is the 89207 010100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 89207 010100 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 89207 010100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89207 010100 often in real-time on the comparison pages.
What if I can't find stock of 89207 010100?
You can fill out our help required form which you can use to request a quote for 89207 010100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.