8913153001 Power Cable by TE Connectivity

AFR35-240.0-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 8913153001,
6-1196932-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Jacket Color Black
Insulation Material Polyolefin
Wire Color BK
Jacket Material Crosslinked Polyolefin
Conductor Material Tin-Plated Copper
Number of Conductors 1
Wire Size 240mm², 473646CMA
Conductor Diameter 23mm, .906in
Conductor Size 240mm²
Insulation Diameter 27.8mm
Wire Diameter 27.8mm, 1.094in
Overall Outside Diameter 1.094in, 27.8mm
Voltage Rating 1900/1300VAC
Comment With IEC Class 5 conductor
Packaging Method Reel
Product Type Cable
Product Classification Cable - Power
Cable Insulation Style Single
Cable Type Power


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8913153001?

Additional datasheets, footprints and schematics for 8913153001 are listed on our Part Details page. You can also find images and similar parts to 8913153001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8913153001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8913153001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8913153001 fall under?

The 8913153001 is listed under Wire & Cable > Power Cable.

Can I view similar or alternative parts?

You can view similar parts to 8913153001 when available in the Power Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8913153001 you can contact the distributor directly for product support, shipping queries etc.

Is the 8913153001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8913153001 have stock available?

There is no stock from authorised distributors for 8913153001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8913153001 often in real-time on the comparison pages.

What if I can't find stock of 8913153001?

You can fill out our help required form which you can use to request a quote for 8913153001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay