Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Starter Type | Non-Reversing Starter |
---|---|
Power Rating | 3hp |
No. of Phases | Three Phase |
No. of Poles | 3 Pole |
Current Rating | 20A |
Supply Voltage Max | 575VAC |
RoHS Compliant | No |
Motor Starter Relay | Newark Electronics |
Where can I find additional details, specifications and documents for a 8911DPSO13V02?
Additional datasheets, footprints and schematics for 8911DPSO13V02 are listed on our Part Details page. You can also find images and similar parts to 8911DPSO13V02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8911DPSO13V02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8911DPSO13V02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8911DPSO13V02 fall under?
The 8911DPSO13V02 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to 8911DPSO13V02 when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8911DPSO13V02 you can contact the distributor directly for product support, shipping queries etc.
Is the 8911DPSO13V02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8911DPSO13V02 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 8911DPSO13V02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8911DPSO13V02 often in real-time on the comparison pages.
What if I can't find stock of 8911DPSO13V02?
You can fill out our help required form which you can use to request a quote for 8911DPSO13V02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.