Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$330.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$330.11
|
No stock
|
Buy Now |
Motor Starter Type | Non-Reversing Starter |
---|---|
Power Rating | 7.5hp |
No. of Phases | Three Phase |
No. of Poles | 3 Pole |
Current Rating | 20A |
Supply Voltage Max | 575VAC |
IP / NEMA Rating | NEMA 1 |
RoHS Compliant | No |
Motor Starter Relay | Newark Electronics |
Where can I find additional details, specifications and documents for a 8911DPSG13V09?
Additional datasheets, footprints and schematics for 8911DPSG13V09 are listed on our Part Details page. You can also find images and similar parts to 8911DPSG13V09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8911DPSG13V09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8911DPSG13V09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8911DPSG13V09 fall under?
The 8911DPSG13V09 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to 8911DPSG13V09 when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8911DPSG13V09 you can contact the distributor directly for product support, shipping queries etc.
Is the 8911DPSG13V09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8911DPSG13V09 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 8911DPSG13V09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8911DPSG13V09 often in real-time on the comparison pages.
What if I can't find stock of 8911DPSG13V09?
You can fill out our help required form which you can use to request a quote for 8911DPSG13V09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.