Options for Price Comparison
Distributor Statistics for 891161-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 891161-000
Details for 891161-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

891161-000 by TE Connectivity

TXR41AC00-1006BI
Part Information
891161-000 image
Not applicable for solder process capability
Status: Active
Aliases: 891161-000, 6-1196931-2
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
Adapter Plating Material:
Electroless Nickel (AMS-C-26074)
Material:
Aluminum
Adapter Entry Size:
6
Color:
Bright
TE Adapter Code:
41
Cable Entry Diameter:
.2 – 9.5mm, .01 – .38in
Cable Diameter Range:
4.8 – 7.6mm, .188 – .3in
Connector Detail Specification Number:
MS27479, MS27480, MS27497, MS27665, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661
Connector General Specification Number:
MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T
Connector Shell Size:
11, 10
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Adapter Angle:
00
Style:
Tinel-Lock Adapter
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR06BI
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 392°F, -65 – 200°C
Salt Spray Resistance:
48Hr
Compatible Parts
Alternate Descriptions
AMP891161-000 Avnet Europe