Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.24
Distributor | Stock | ||
---|---|---|---|
element14
from US$75.24
|
-
|
Buy Now |
Thermocouple Type | - |
---|---|
Sensing Temperature Min | -10°C |
Sensing Temperature Max | 40°C |
Sensor Body Material | - |
Lead Length | - |
Product Range | - |
Accessory Type | Temperature Sensor |
External Depth | 26mm |
External Width | 85mm |
For Use With | Millenium 3 Logic Controllers |
Length | 85mm |
Voltage Rating | 24V |
SENSOR, ROOM TEMPERATURE | element14 |
Where can I find additional details, specifications and documents for a 89 750 150?
Additional datasheets, footprints and schematics for 89 750 150 are listed on our Part Details page. You can also find images and similar parts to 89 750 150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89 750 150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89 750 150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89 750 150 fall under?
The 89 750 150 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 89 750 150 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89 750 150 you can contact the distributor directly for product support, shipping queries etc.
Is the 89 750 150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89 750 150 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 89 750 150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89 750 150 often in real-time on the comparison pages.
What if I can't find stock of 89 750 150?
You can fill out our help required form which you can use to request a quote for 89 750 150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.