Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.41
|
No stock
|
Buy Now | |
RS Americas
from US$41.82
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$48.09
|
-
|
Buy Now | |
Future Electronics
from US$38.32
|
-
|
Buy Now | |
Avnet America
from US$28.28
|
-
|
Buy Now | |
element14
from US$38.03
|
-
|
Buy Now | |
Sager
from US$39.10
|
-
|
Buy Now | |
Farnell
from US$36.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keypad, 4 x 4, Flange, 3 in., 24 VDC, 10 Ohms (Max.), ABS Polycarbonate, Black | Grayhill 88BB2 | RS Americas |
Keypad | RS |
Keypad, Matrix, 16 Keys, 4X4 |Grayhill 88BB2 | Newark Electronics |
Series 88 Flange Mounted 4x4 Sealed Matrix Keyboard | Future Electronics |
PERIPHERAL STANDARD KEYPADS | Avnet America |
Input Devices Keypad 4x4 Matrix Blank | Sager |
Where can I find additional details, specifications and documents for a 88BB2?
Additional datasheets, footprints and schematics for 88BB2 are listed on our Part Details page. You can also find images and similar parts to 88BB2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88BB2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88BB2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88BB2 fall under?
The 88BB2 is listed under Grayhill Parts.
Can I view similar or alternative parts?
You can view similar parts to 88BB2 when available in the Grayhill Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88BB2 you can contact the distributor directly for product support, shipping queries etc.
Is the 88BB2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88BB2 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 88BB2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88BB2 often in real-time on the comparison pages.
What if I can't find stock of 88BB2?
You can fill out our help required form which you can use to request a quote for 88BB2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.