Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LCR Type | Bench |
---|---|
Test Frequency Max | 200kHz |
Inductance Measure Max | 31.83kH |
Capacitance Measure Max | 15910µF |
External Depth | 300mm |
Weight | 4.5kg |
RoHS Compliant | Yes |
Bench Lcr/Esr Meter W/Component Test | Newark Electronics |
LCR/ESR Meter, 600 VAC, 600 VDC, 2 A AC, 2 A DC | Carlton-Bates |
Where can I find additional details, specifications and documents for a 889B?
Additional datasheets, footprints and schematics for 889B are listed on our Part Details page. You can also find images and similar parts to 889B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 889B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 889B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 889B fall under?
The 889B is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to 889B when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 889B you can contact the distributor directly for product support, shipping queries etc.
Is the 889B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 889B have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 889B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 889B often in real-time on the comparison pages.
What if I can't find stock of 889B?
You can fill out our help required form which you can use to request a quote for 889B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.