Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
889984-000,
5-1198934-4 |
Splice Material | Tin-Plated Copper |
---|---|
Splice Features | Splice Kit |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 16AWG, 1.21mm², 2426CMA |
Overall Length | 29.21mm, 1.15in |
Barrel Inside Diameter | .067in, 1.69mm |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Splice Type | In-Line Splice |
Product Type | Splice |
Wire/Cable Type | Insulated Wire |
Accessory Type | Splice |
Serrated | No |
Sealable | Yes |
Insulated | Yes |
Barrel Type | Closed Barrel |
Support Style | Non-Insulation Support |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Closed Barrel Splice Terminal 16AWG 27.94mm Tin Blue Bag | Avnet America |
Terminals D-436-52CS2821 | Sager |
Where can I find additional details, specifications and documents for a 889984-000?
Additional datasheets, footprints and schematics for 889984-000 are listed on our Part Details page. You can also find images and similar parts to 889984-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 889984-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 889984-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 889984-000 fall under?
The 889984-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 889984-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 889984-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 889984-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 889984-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 889984-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 889984-000 often in real-time on the comparison pages.
What if I can't find stock of 889984-000?
You can fill out our help required form which you can use to request a quote for 889984-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.