Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0321
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
14,900
in stock
|
Buy Now | |
TE Store
from US$0.10
|
54,574
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.0361
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0321
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0370
|
-
|
Buy Now | |
Boersig
from US$0.0429
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compatible With Wire & Cable Type | FFC |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | 150µin |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin-Lead |
Conductor Width | 1.27mm, .05in |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Recommended hole size for solder tabs is 0.79-0.89 [.031-.035] diameter. |
実装方法 | Reel |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Solder Tab |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
FFC S.TAB 100SNPB RL Contact Type: Pin Contact Mating Area Plating Material: Tin-Lead Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Solder Tab Contact Base Material: Phosphor Bronze Pin Tin-Lead FFC Solder Tab | 2.54Mm Ffc Connectors Pin Contact | Part Number: 88997-2 | Internal Number: 88997-2 | TE Connectivity | TE Store |
88997-2 - Ffc S.tab 100Snpb Rl Rohs Compliant: No |Amp Te Connectivity 88997-2 | Newark Electronics |
Contact PIN Solder ST Cable Mount Strip | Avnet America |
FFC S.TAB 100SNPB RL, FFC Contacts | TE Connectivity 88997-2 | RS Americas |
Where can I find additional details, specifications and documents for a 88997-2?
Additional datasheets, footprints and schematics for 88997-2 are listed on our Part Details page. You can also find images and similar parts to 88997-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88997-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88997-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88997-2 fall under?
The 88997-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 88997-2 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88997-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 88997-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88997-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS and Future Electronics have stock available or on a lead time for 88997-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88997-2 often in real-time on the comparison pages.
What if I can't find stock of 88997-2?
You can fill out our help required form which you can use to request a quote for 88997-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.