Status: | Unknown |
---|---|
Series: | em4 Series |
RoHS: | Unknown |
Prices starting from US$508.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$508.84
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$533.54
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$659.77
|
-
|
Buy Now | |
RS Americas
from US$640.56
|
-
|
Buy Now | |
element14
from US$663.64
|
-
|
Buy Now | |
Carlton-Bates
from US$736.28
|
-
|
Buy Now | |
Distrelec
from US$581.17
|
-
|
Buy Now | |
Farnell
from US$537.61
|
-
|
Buy Now |
No. of Digital Inputs | 16 |
---|---|
No. of Digital Outputs | 10 |
Product Range | em4 Series |
SVHC | No SVHC (15-Jan-2018) |
em4 local nano-PLC, B26-ET, 24 VDC | RS |
Module: PLC programmable controller | Transfer Multisort Elektronik |
Digital I/O Plc, 16-I/P, 10-O/P, 24Vdc | Newark Electronics |
em4 nanoPLC w/Ethernet, 16 inputs, 10 outputs. Expandable to 26 / 20 I/O | Crouzet 88981133 | RS Americas |
DIGITAL I/O PLC, 16-I/P, 10-O/P, 24VDC | element14 |
PLC, Remote Base | Carlton-Bates |
Crouzet Programmable Logic Controller 16DI (12D/A) 8DO 2SSR 24V, Ethernet / MODBUS / TCP | Distrelec |
Where can I find additional details, specifications and documents for a 88981133?
Additional datasheets, footprints and schematics for 88981133 are listed on our Part Details page. You can also find images and similar parts to 88981133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88981133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88981133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88981133 fall under?
The 88981133 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 88981133 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88981133 you can contact the distributor directly for product support, shipping queries etc.
Is the 88981133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88981133 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 88981133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88981133 often in real-time on the comparison pages.
What if I can't find stock of 88981133?
You can fill out our help required form which you can use to request a quote for 88981133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.