Status: | Unknown |
---|---|
Series: | em4 alert Series |
RoHS: | Unknown |
No. of Digital Inputs | 16 |
---|---|
No. of Digital Outputs | 10 |
Product Range | em4 alert Series |
SVHC | No SVHC (15-Jan-2018) |
em4 alert B26-3GS, Glossy Black, 24 VDC | RS |
Em4 Alert 3G Nano Plc, 26 I/O, 24Vdc | Newark Electronics |
Automation | RS Americas |
DIGITAL I/O PLC, 16-I/P, 10-O/P, 24VDC | element14 |
PLC, Remote Base | Carlton-Bates |
Where can I find additional details, specifications and documents for a 88981123?
Additional datasheets, footprints and schematics for 88981123 are listed on our Part Details page. You can also find images and similar parts to 88981123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88981123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88981123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88981123 fall under?
The 88981123 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 88981123 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88981123 you can contact the distributor directly for product support, shipping queries etc.
Is the 88981123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88981123 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 88981123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88981123 often in real-time on the comparison pages.
What if I can't find stock of 88981123?
You can fill out our help required form which you can use to request a quote for 88981123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.