Status: | Unknown |
---|---|
Series: | Millenium Evo Series |
RoHS: | Unknown |
Prices starting from US$405.16
No. of Analogue Inputs | 20 |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 16 |
No. of Digital Outputs | 8 |
Meter Display Type | LCD |
IP / NEMA Rating | IP20 IP40 |
Product Range | Millenium Evo Series |
SVHC | No SVHC (15-Jan-2018) |
PLC. Starter Kit, MilleniumEVO, Ethernet | RS |
Starter Kit, Ethernet&bluetooth, 44-I/O | Newark Electronics |
MilleniumEVO - KIT XDP24-E, Ethernet, Bluetooth | Crouzet 88975911 | RS Americas |
STARTER KIT, ETHERNET&BLUETOOTH, 44-I/O | element14 |
Bluetooth Kit | Carlton-Bates |
Crouzet Starter Kit | Distrelec |
Where can I find additional details, specifications and documents for a 88975911?
Additional datasheets, footprints and schematics for 88975911 are listed on our Part Details page. You can also find images and similar parts to 88975911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88975911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88975911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88975911 fall under?
The 88975911 is listed under Crouzet Parts.
Can I view similar or alternative parts?
You can view similar parts to 88975911 when available in the Crouzet Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88975911 you can contact the distributor directly for product support, shipping queries etc.
Is the 88975911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88975911 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 88975911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88975911 often in real-time on the comparison pages.
What if I can't find stock of 88975911?
You can fill out our help required form which you can use to request a quote for 88975911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.