Status: | Unknown |
---|---|
Series: | Millenium Evo Series |
RoHS: | Unknown |
Prices starting from US$338.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$352.91
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$338.56
|
5
in stock
|
Buy Now | |
RS Americas
from US$376.79
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$431.23
|
-
|
Buy Now | |
element14
from US$433.74
|
-
|
Buy Now | |
Carlton-Bates
from US$481.23
|
-
|
Buy Now | |
Distrelec
from US$383.17
|
-
|
Buy Now |
No. of Analogue Inputs | 20 |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 16 |
No. of Digital Outputs | 8 |
Meter Display Type | LCD |
IP / NEMA Rating | IP20 IP40 |
Product Range | Millenium Evo Series |
SVHC | No SVHC (15-Jan-2018) |
Programmable relay | Transfer Multisort Elektronik |
MilleniumEVO, Logic Controller, 24 I/O, 24 Vdc, Display, Ethernet | Crouzet 88975111 | RS Americas |
PLC, 16 Dig Inputs, 8 Rly Outputs, RS485 | RS |
Logic Controller, 36-I/P, 8-O/P, 24Vdc | Newark Electronics |
Smart Relay | Carlton-Bates |
Crouzet Programmable Logic Controller 16DI (8D/A) 8DO 28.8VDC | Distrelec |
Where can I find additional details, specifications and documents for a 88975111?
Additional datasheets, footprints and schematics for 88975111 are listed on our Part Details page. You can also find images and similar parts to 88975111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88975111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88975111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88975111 fall under?
The 88975111 is listed under Crouzet Parts.
Can I view similar or alternative parts?
You can view similar parts to 88975111 when available in the Crouzet Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88975111 you can contact the distributor directly for product support, shipping queries etc.
Is the 88975111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88975111 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 88975111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88975111 often in real-time on the comparison pages.
What if I can't find stock of 88975111?
You can fill out our help required form which you can use to request a quote for 88975111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.