Status: | Unknown |
---|---|
Series: | Millenium Evo Series |
RoHS: | Unknown |
Prices starting from US$317.88
No. of Analogue Inputs | 20 |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 16 |
No. of Digital Outputs | 8 |
Meter Display Type | - |
IP / NEMA Rating | IP20 IP40 |
Product Range | Millenium Evo Series |
SVHC | No SVHC (15-Jan-2018) |
PLC, 16 Dig Inputs, 8 Rly Outputs, RS485 | RS |
Logic Controller, 36-I/P, 8-O/P, 24Vdc | Newark Electronics |
MilleniumEVO, Logic Controller, 24 I/O, 24 Vdc, Blind, Ethernet | Crouzet 88975011 | RS Americas |
LOGIC CONTROLLER, 36-I/P, 8-O/P, 24VDC | element14 |
Smart Relay | Carlton-Bates |
Crouzet Programmable Logic Controller 16DI (8D/A) 8DO 28.8VDC | Distrelec |
Where can I find additional details, specifications and documents for a 88975011?
Additional datasheets, footprints and schematics for 88975011 are listed on our Part Details page. You can also find images and similar parts to 88975011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88975011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88975011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88975011 fall under?
The 88975011 is listed under Crouzet Parts.
Can I view similar or alternative parts?
You can view similar parts to 88975011 when available in the Crouzet Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88975011 you can contact the distributor directly for product support, shipping queries etc.
Is the 88975011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88975011 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 88975011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88975011 often in real-time on the comparison pages.
What if I can't find stock of 88975011?
You can fill out our help required form which you can use to request a quote for 88975011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.