Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$304.13
No. of Digital Inputs | 6 |
---|---|
Supply Voltage | 24VDC |
IP / NEMA Rating | IP20, IP40 |
RoHS Compliant | Yes |
AUTOMATION AUTOMATION CONTROLLERS | Heilind Electronics |
Logic Module M3 CUSTOM CD20 R 24VDC | RS |
Controller, PLC, Sup-V 24DC,12 Analog/Digital In,8 Relay Out, Panel Mnt, Screw | Crouzet 88974051 | RS Americas |
Controller, Plc, 12 I/P, 8 O/P, 24Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 88974051?
Additional datasheets, footprints and schematics for 88974051 are listed on our Part Details page. You can also find images and similar parts to 88974051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88974051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88974051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88974051 fall under?
The 88974051 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Digital Input PLCs.
Can I view similar or alternative parts?
You can view similar parts to 88974051 when available in the Digital Input PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88974051 you can contact the distributor directly for product support, shipping queries etc.
Is the 88974051 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 88974051 have stock available?
Authorised distributors including Heilind Electronics, RS, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 88974051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88974051 often in real-time on the comparison pages.
What if I can't find stock of 88974051?
You can fill out our help required form which you can use to request a quote for 88974051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.