Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 36 |
---|---|
Current Rating | - |
No. of Outputs | 8Outputs |
Kit Contents | Smart Relay with Embedded Ethernet XDP24-E Touch CTP104-E Performance Ethernet Cable USB Key |
Supply Voltage Max | 28.8V |
MilleniumEVO KIT, Smart Relay with embed | RS |
Logic Ctrl Kit, 36-I/P, 8-O/P, 28.8V | Newark Electronics |
MilleniumEVO KIT, XDP24-E, CTP104-E 4.3" Touch Panel, ,Ethernet, cable, USB Key | Crouzet 88970558 | RS Americas |
LOGIC CTRL KIT, 36-I/P, 8-O/P, 28.8V | element14 |
Where can I find additional details, specifications and documents for a 88970558?
Additional datasheets, footprints and schematics for 88970558 are listed on our Part Details page. You can also find images and similar parts to 88970558 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88970558 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88970558 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88970558 fall under?
The 88970558 is listed under Crouzet Parts.
Can I view similar or alternative parts?
You can view similar parts to 88970558 when available in the Crouzet Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88970558 you can contact the distributor directly for product support, shipping queries etc.
Is the 88970558 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88970558 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 88970558.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88970558 often in real-time on the comparison pages.
What if I can't find stock of 88970558?
You can fill out our help required form which you can use to request a quote for 88970558 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.