Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Controller Type | XD26 |
---|---|
No. of Digital Inputs | 16 |
No. of Digital Outputs | 10 |
No. of Inputs | 16Inputs |
No. of Outputs | 10Outputs |
Supply Voltage Max | 24VDC |
RoHS Compliant | Yes |
M3 controller, 26 I/O trans O/P 24Vdc | RS |
Programmable relay | Transfer Multisort Elektronik |
Smart Relay, Millenium 3, Expandable Range With Display, XD26, 24VAC | Crouzet 88970162 | RS Americas |
Programmable Logic Controller-Plc | Newark Electronics |
Where can I find additional details, specifications and documents for a 88970162?
Additional datasheets, footprints and schematics for 88970162 are listed on our Part Details page. You can also find images and similar parts to 88970162 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88970162 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88970162 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88970162 fall under?
The 88970162 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Miscellaneous PLCs.
Can I view similar or alternative parts?
You can view similar parts to 88970162 when available in the Miscellaneous PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88970162 you can contact the distributor directly for product support, shipping queries etc.
Is the 88970162 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 88970162 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 88970162.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88970162 often in real-time on the comparison pages.
What if I can't find stock of 88970162?
You can fill out our help required form which you can use to request a quote for 88970162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.