Prices starting from US$165.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$165.05 |
51
|
Buy Now | |
RS Americas | US$177.68 |
35
|
Buy Now | |
Newark Electronics | US$173.73 |
19
|
Buy Now | |
element14 | US$216.75 |
19
|
Buy Now | |
Farnell | US$172.71 |
19
|
Buy Now | |
Rapid Electronics | US$214.39 |
15
|
Buy Now | |
Transfer Multisort Elektronik | US$166.02 |
7
|
Buy Now | |
Chip One Stop | US$369.00 |
1
|
Buy Now |
No. of Analogue Inputs | 4 |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 8 |
No. of Digital Outputs | 4 |
Meter Display Type | LCD |
IP / NEMA Rating | IP20 |
Product Range | - |
Approval Bodies | CSA GL UL |
External Depth | 60mm |
External Length / Height | 90mm |
External Width | 72mm |
For Use With | M3 Special Functions PA |
Height | 90mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Supply Voltage | 24VDC |
Supply Voltage Max | 24VDC |
M3 controller, 12 I/O relay O/P 24Vdc | RS |
Millenium 3, CD12 Controller, LCD Display, 24 VDC, 8 Inputs, 4 Relay Output | Crouzet 88970041 | RS Americas |
M3 Compact Display, Cd12R, 24Vdc | Newark Electronics |
M3 COMPACT DISPLAY, CD12R, 24VDC | element14 |
Crouzet 88970041 Millenium 3 CD12 Logic Controller 24VDC | Rapid Electronics |
Programmable relay | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 88 970 041?
Additional datasheets, footprints and schematics for 88 970 041 are listed on our Part Details page. You can also find images and similar parts to 88 970 041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88 970 041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88 970 041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88 970 041 fall under?
The 88 970 041 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 88 970 041 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88 970 041 you can contact the distributor directly for product support, shipping queries etc.
Is the 88 970 041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88 970 041 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 88 970 041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88 970 041 often in real-time on the comparison pages.
What if I can't find stock of 88 970 041?
You can fill out our help required form which you can use to request a quote for 88 970 041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.