Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
5
in stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 15W |
Input Voltage VAC | 100V AC to 240V AC |
RoHS Compliant | Yes |
MIL PWR SPLY 24VDC 15W 85-260V | Relay Specialties |
Where can I find additional details, specifications and documents for a 88950304?
Additional datasheets, footprints and schematics for 88950304 are listed on our Part Details page. You can also find images and similar parts to 88950304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88950304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88950304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88950304 fall under?
The 88950304 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 88950304 when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88950304 you can contact the distributor directly for product support, shipping queries etc.
Is the 88950304 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 88950304 have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for 88950304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88950304 often in real-time on the comparison pages.
What if I can't find stock of 88950304?
You can fill out our help required form which you can use to request a quote for 88950304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.