Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$85.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$92.74
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$97.69
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$192.00
|
2
in stock
|
Buy Now | |
RS Americas
from US$131.00
|
1
in stock
|
Buy Now | |
Newark Electronics
-
|
2
in stock
|
Buy Now | |
Distrelec
from US$101.26
|
-
|
Buy Now | |
Farnell
from US$85.55
|
-
|
Buy Now |
Signal Conditioner Input | Thermocouple |
---|---|
Signal Conditioner Output | Voltage |
No. of Output Channels | 1Channels |
Accuracy % | 1% |
Output Accuracy | - |
Supply Voltage | 24VDC |
No. of Channels | 1 Channel |
TEMPERATURE CONVERTOR -40C/+300C | RS |
Converter: temperature | Transfer Multisort Elektronik |
Converter, Temperature, J thermocouple | Crouzet 88950154 | RS Americas |
M3 Ac- Converter Tc J To 0-10Vdc |Crouzet 88950154 | Newark Electronics |
Crouzet Temperature Converter, 22 ... 24V, 0 ... 300°C, J, Millenium 3 | Distrelec |
Where can I find additional details, specifications and documents for a 88950154?
Additional datasheets, footprints and schematics for 88950154 are listed on our Part Details page. You can also find images and similar parts to 88950154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88950154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88950154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88950154 fall under?
The 88950154 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 88950154 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88950154 you can contact the distributor directly for product support, shipping queries etc.
Is the 88950154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88950154 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for 88950154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88950154 often in real-time on the comparison pages.
What if I can't find stock of 88950154?
You can fill out our help required form which you can use to request a quote for 88950154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.