Status: | Unknown |
---|---|
Series: | Millenium 3 Series |
RoHS: | Unknown |
Prices starting from US$93.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$93.48
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$121.29
|
9
in stock
|
Buy Now | |
element14
from US$121.13
|
9
in stock
|
Buy Now | |
Farnell
from US$126.70
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$97.79
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$191.51
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$192.00
|
1
in stock
|
Buy Now | |
RS Americas
from US$131.00
|
-
|
Buy Now |
Product Range | Millenium 3 Series |
---|
Temperature Converter, 0-100Deg C, 10V | Newark Electronics |
Converter: temperature | Transfer Multisort Elektronik |
TEMPERATURE CONVERTOR 0C/+100C | RS |
Temperature Controllers M2 TEMP CONV PT100 0C | Rapid Electronics |
Temperature Converter 0 - 100 degC Input, 0 - 10 V Output | Crouzet 88950152 | RS Americas |
Where can I find additional details, specifications and documents for a 88950152?
Additional datasheets, footprints and schematics for 88950152 are listed on our Part Details page. You can also find images and similar parts to 88950152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88950152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88950152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88950152 fall under?
The 88950152 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.
Can I view similar or alternative parts?
You can view similar parts to 88950152 when available in the Controller Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88950152 you can contact the distributor directly for product support, shipping queries etc.
Is the 88950152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88950152 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 88950152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88950152 often in real-time on the comparison pages.
What if I can't find stock of 88950152?
You can fill out our help required form which you can use to request a quote for 88950152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.