889022-000 Power Cable Accessories by TE Connectivity

GURO-CBO-5X6

Status: Active
Series: -
RoHS: Unknown
Aliases: 889022-000,
6-1200210-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Flexibility Flexible
Number of Branches/Legs 5
Cross-Section Area (Power Cable) 6mm²
Voltage Rating ≤ 1kV
Mechanical Reinforcement No
Free of Lead, Cadmium, Heavy Metals Yes
Application Termination of polymeric cables in house connection boxes, lighting poles, switchgear & transformer stations
Mechanical Resistance Against Mechanical Impact or Damage
UV-Stabilized Yes
Emission Free Yes
Product Use Reliable termination of polymeric insulated cables
Standard Pack 10
Product Availability Worldwide
Wall Style (Excluding Adhesive) Round
Component Design Push-On
Coating Style Uncoated Only
Product Type Cable Breakout Boot
Technology Cold Applied
Material System Thermoplastic Elastomer (TPE)
Adhesive Coating No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 889022-000?

Additional datasheets, footprints and schematics for 889022-000 are listed on our Part Details page. You can also find images and similar parts to 889022-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 889022-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 889022-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 889022-000 fall under?

The 889022-000 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.

Can I view similar or alternative parts?

You can view similar parts to 889022-000 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 889022-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 889022-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 889022-000 have stock available?

There is no stock from authorised distributors for 889022-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 889022-000 often in real-time on the comparison pages.

What if I can't find stock of 889022-000?

You can fill out our help required form which you can use to request a quote for 889022-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay