Status: | Unknown |
---|---|
Series: | RTMA4 Series |
RoHS: | Unknown |
Product Range | RTMA4 Series |
---|---|
Timer Functions | On-Delay |
No. of Timing Ranges | 7Ranges |
Time Min | 0.1s |
Time Max | 100h |
Timer Output | 4 Changeover Relays |
Supply Voltage Max | 230VAC |
Current Rating Nom | 3A |
Connection / Termination | Plug-In |
Panel Cutout Height | 27mm |
Panel Cutout Width | 21mm |
Adjustment Type | Rotary |
Coil Voltage VAC Nom | 230V |
Connector A Contact Material | AgNi |
Contact Configuration | SPDT |
Contact Current AC Max | 3A |
Current Rating | 3A |
Delay Time Range | 0.1s to 100h |
External Depth | 69mm |
External Length / Height | 27mm |
External Width | 21mm |
IP / NEMA Rating | IP50 |
No. of Pins | 14Pins |
Nom Input Voltage | 230VAC |
Operating Frequency Max | 60Hz |
Operating Frequency Min | 50Hz |
Operating Time Range | 0.1sec - 100hour |
Power Rating | 3W |
Relay Mounting | DIN Rail |
Supply Voltage V AC | 230VAC |
Timing Adjustment | Knob |
Type | RTMA4 |
Rtma4 Timer 4Pdt 230Vac Rohs Compliant: Yes |Crouzet 88896207 | Newark Electronics |
TIMER, RTMA4, 200-240VAC | element14 |
Where can I find additional details, specifications and documents for a 88 896 207?
Additional datasheets, footprints and schematics for 88 896 207 are listed on our Part Details page. You can also find images and similar parts to 88 896 207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88 896 207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88 896 207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88 896 207 fall under?
The 88 896 207 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88 896 207 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88 896 207 you can contact the distributor directly for product support, shipping queries etc.
Is the 88 896 207 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88 896 207 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 88 896 207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88 896 207 often in real-time on the comparison pages.
What if I can't find stock of 88 896 207?
You can fill out our help required form which you can use to request a quote for 88 896 207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.