Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
888679-000,
5-1196913-0 |
Prices starting from US$66.68
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Color | Olive Drab |
TE Adapter Code | 41 |
Adapter Entry Size | 18 |
Material | Aluminum |
Cable Entry Diameter | .01 – 1.13in, .2 – 28.6mm |
Cable Diameter Range | 12.7 – 20.5mm, .5 – .1in |
Connector Detail Specification Number | MS27479, MS27480, MS27497, MS27665, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661 |
Connector General Specification Number | MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,T |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Connector Shell Size | 22, 23 |
Termination Device Included | TR18AI |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Adapter Angle | 00 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Stxr41Ab00-2218Ai/Te Connectivity/Raychem |Raychem Te Connectivity 888679-000 | Newark Electronics |
Circular MIL Spec Backshells STXR41AB00-2218AI | Rapid Electronics |
TE Connectivity Circular MIL Spec Backshells STXR41AB00-2218AI | Distrelec |
Where can I find additional details, specifications and documents for a 888679-000?
Additional datasheets, footprints and schematics for 888679-000 are listed on our Part Details page. You can also find images and similar parts to 888679-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 888679-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 888679-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 888679-000 fall under?
The 888679-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 888679-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 888679-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 888679-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 888679-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 888679-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 888679-000 often in real-time on the comparison pages.
What if I can't find stock of 888679-000?
You can fill out our help required form which you can use to request a quote for 888679-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.