Status: | Unknown |
---|---|
Series: | OUR4 Series |
RoHS: | Unknown |
Product Range | OUR4 Series |
---|---|
Timer Functions | Multifunction |
No. of Timing Ranges | 7Ranges |
Time Min | 0.1s |
Time Max | 100h |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 12V |
Time Delay&Timing Relays OUR4 TIMER FUNC-U 12VUC | Rapid Electronics |
RELAY TIME ANALOG 10A 12V 8PIN | Relay Specialties |
Where can I find additional details, specifications and documents for a 88867100?
Additional datasheets, footprints and schematics for 88867100 are listed on our Part Details page. You can also find images and similar parts to 88867100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88867100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88867100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88867100 fall under?
The 88867100 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88867100 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88867100 you can contact the distributor directly for product support, shipping queries etc.
Is the 88867100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88867100 have stock available?
Authorised distributors including Rapid Electronics and Relay Specialties have stock available or on a lead time for 88867100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88867100 often in real-time on the comparison pages.
What if I can't find stock of 88867100?
You can fill out our help required form which you can use to request a quote for 88867100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.