Status: | Unknown |
---|---|
Series: | RX2R1 Series |
RoHS: | Unknown |
Prices starting from US$111.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$118.60
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$146.38
|
23
in stock
|
Buy Now | |
element14
from US$147.94
|
23
in stock
|
Buy Now | |
Farnell
from US$151.84
|
23
in stock
|
Buy Now | |
RS Americas
from US$139.05
|
10
in stock
|
Buy Now | |
Distrelec
from US$131.99
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$111.06
|
6
in stock
|
Buy Now |
Product Range | RX2R1 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
RX2R1 Multifunction Timer24VDC/24-240VAC | RS |
Relay, Timer, 2Co, 0.1S To 100H | Newark Electronics |
RELAY, TIMER, 2CO, 0.1S TO 100H | element14 |
RX2R1 Multifunction Timer24VDC/24-240VAC | Crouzet 88866385 | RS Americas |
Crouzet Time Lag Relay Chronos 2 Multifunction 100h 250V 8A 30V 2CO Screw Terminal | Distrelec |
Timer | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 88866385?
Additional datasheets, footprints and schematics for 88866385 are listed on our Part Details page. You can also find images and similar parts to 88866385 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88866385 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88866385 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88866385 fall under?
The 88866385 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88866385 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88866385 you can contact the distributor directly for product support, shipping queries etc.
Is the 88866385 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88866385 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 88866385.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88866385 often in real-time on the comparison pages.
What if I can't find stock of 88866385?
You can fill out our help required form which you can use to request a quote for 88866385 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.