Status: | Unknown |
---|---|
Series: | RU2R3 Series |
RoHS: | Compliant |
Product Range | RU2R3 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240V |
Current Rating Nom | 8A |
RoHS Compliant | Yes |
Multi Function, Single TDR, Screw,0.1 s to 100 h,2 Contacts,2 C/O,12 to 240V ac/dc | Crouzet 88866303 | RS Americas |
Where can I find additional details, specifications and documents for a 88866303?
Additional datasheets, footprints and schematics for 88866303 are listed on our Part Details page. You can also find images and similar parts to 88866303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88866303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88866303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88866303 fall under?
The 88866303 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 88866303 when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88866303 you can contact the distributor directly for product support, shipping queries etc.
Is the 88866303 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 88866303 have stock available?
Authorised distributors including RS Americas and element14 have stock available or on a lead time for 88866303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88866303 often in real-time on the comparison pages.
What if I can't find stock of 88866303?
You can fill out our help required form which you can use to request a quote for 88866303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.